The ADS8354IPWR is a dual, simultaneous-samplin
SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling 16-TSSOP -40 to 125
Dual 700kSPS 16-Bit Simultaneous-Samplin
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 860462-ADS8354IPWR
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS8354
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39873-6, ADS8354IPWR-ND, -296-39873-1-ND, 296-39873-1, 296-39873-2
IC ADC 16BIT SAR 16TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
IC ADC 16BIT SAR 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8354IPWR | 700-ADS8354IPWR | 296-ADS8354IPWRCT-ND | 296-ADS8354IPWRTR-ND | 296-ADS8354IPWRDKR-ND | 860462-ADS8354IPWR | ADS8354IPWR | ADS8354IPWR | ADS8354IPWR |
| Product Name | ADS8354 SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling | 16-bit Dual TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8354IPWR | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP,WQFN | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2.5 LSB |