Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS8345N

Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 100KSPS, SSOP-20; RESOLUTION (BITS):16BIT; SAMPLING RATE:100KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SSOP; NO. OF PINS:20PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 100KSPS, SSOP-20; RESOLUTION (BITS):16BIT; SAMPLING RATE:100KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SSOP; NO. OF PINS:20PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16834282 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16834282
Power Supply/Voltage Converter PC Board Mount 16834282
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 100KSPS, SSOP-20; RESOLUTION (BITS):16BIT; SAMPLING RATE:100KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SSOP; NO. OF PINS:20PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 100KSPS, SSOP-20; RESOLUTION (BITS):16BIT; SAMPLING RATE:100KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SSOP; NO. OF PINS:20PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16834282
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details