The ADS8345N/1K is a 16-bit, 8-channel, single-ended or differential analog-to-digital converter with a serial interface, housed in an SSOP-20 package. It operates from a 2.7V to 5V single supply and supports a conversion rate up to 100kHz. The device features a shutdown mode reducing power dissipation to under 15µW and is specified for operation over the -40°C to +85°C temperature range. It includes an onboard multiplexer and supports a reference voltage range of 500mV to VCC/2. The part is pin-compatible with the ADS7844 and ADS8344 and provides 85dB SINAD. The ordering code /1K indicates tape and reel packaging with 1000 units per reel.
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
16-Bit 100kSPS 8-Ch SAR ADC, Serial, SSOP Product overview: ADS8345N/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8345N/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077822-ADS8345N/1K
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 16BIT SAR 20SSOP
IC ADC 16BIT SAR 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8345N/1K | 700-ADS8345N/1K | 077822-ADS8345N/1K | ADS8345N/1K-ND | ADS8345N/1K | ADS8345N/1K | ADS8345N/1K |
| Product Name | ADS8345 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter | 16-bit SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8345N/1K | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 6 LSB |