Texas Instruments Standard Linear and Logic Ic, 16Bit Adc, Smd, 8345, Qsop20; Resolution (Bits) Texas Instruments ADS8345EB

Description
IC, 16BIT ADC, SMD, 8345, QSOP20; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
IC, 16BIT ADC, SMD, 8345, QSOP20; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Adc, Smd, 8345, Qsop20; Resolution (Bits) Texas Instruments - 28AH1887 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, Smd, 8345, Qsop20; Resolution (Bits) Texas Instruments
28AH1887
Ic, 16Bit Adc, Smd, 8345, Qsop20; Resolution (Bits) Texas Instruments 28AH1887
IC, 16BIT ADC, SMD, 8345, QSOP20; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, 16BIT ADC, SMD, 8345, QSOP20; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8345EB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8345EB
Analog to Digital Converters (ADC) ADS8345EB
IC ADC 16BIT SAR 20SSOP

IC ADC 16BIT SAR 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1887 ADS8345EB
Product Name Ic, 16Bit Adc, Smd, 8345, Qsop20; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details