Texas Instruments Standard Linear and Logic Adc, Sar, 16Bit, 100Ksps, Ssop-20; Resolution (Bits) Texas Instruments ADS8344EB

Description
ADC, SAR, 16BIT, 100KSPS, SSOP-20; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Datasheet
Description
ADC, SAR, 16BIT, 100KSPS, SSOP-20; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sar, 16Bit, 100Ksps, Ssop-20; Resolution (Bits) Texas Instruments - 28AH1884 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 16Bit, 100Ksps, Ssop-20; Resolution (Bits) Texas Instruments
28AH1884
Adc, Sar, 16Bit, 100Ksps, Ssop-20; Resolution (Bits) Texas Instruments 28AH1884
ADC, SAR, 16BIT, 100KSPS, SSOP-20; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

ADC, SAR, 16BIT, 100KSPS, SSOP-20; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8344EB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8344EB
Analog to Digital Converters (ADC) ADS8344EB
IC ADC 16BIT SAR 20SSOP

IC ADC 16BIT SAR 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1884 ADS8344EB
Product Name Adc, Sar, 16Bit, 100Ksps, Ssop-20; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Temperature signal conditioner - 857-811 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details