Texas Instruments ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter ADS8344EB/2K5G4

Description
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter - ADS8344EB/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter
ADS8344EB/2K5G4
ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter ADS8344EB/2K5G4
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85

16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8344EB/2K5G4
1142037-ADS8344EB/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8344EB/2K5G4 1142037-ADS8344EB/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1142037-ADS8344EB/2K 5G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 16 Number of Converters: 1 Family Name: ADS8344 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): AD7890AN-10; AD7890ANZ-10; LTC1867ACGNTR; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1142037-ADS8344EB/2K5G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 16
Number of Converters: 1
Family Name: ADS8344
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP/QSOP
Alternative Parts (Cross-Reference): AD7890AN-10; AD7890ANZ-10; LTC1867ACGNTR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit SSOP Analog-to-Digital Converter IC - 700-ADS8344EB/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit SSOP Analog-to-Digital Converter IC
700-ADS8344EB/2K5G4
16-bit SSOP Analog-to-Digital Converter IC 700-ADS8344EB/2K5G4
16-Bit 8-Ch Serial ADC, 100kS/s, SSOP, -40 to 85C Product overview: ADS8344EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8344EB/2K5G4 can be used for catalog matching and distributor lookup.

16-Bit 8-Ch Serial ADC, 100kS/s, SSOP, -40 to 85C Product overview: ADS8344EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8344EB/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8344EB/2K5G4 1142037-ADS8344EB/2K5G4 700-ADS8344EB/2K5G4
Product Name ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8344EB/2K5G4 16-bit SSOP Analog-to-Digital Converter IC
Interface Type Serial; SPI SPI; SPI Serial
Package Type SSOP SSOP SSOP
Screening Level Catalog
Resolution 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0804LCV - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
9 suppliers