The ADS8343 is a 16-bit, 4-channel, single-ended or differential analog-to-digital converter with a serial interface, designed for low-power, high-precision data acquisition in portable and battery-operated systems. It is housed in an SSOP-16 package and operates from a single 2.7V to 5V supply, with a maximum throughput rate of 100kHz and a typical power dissipation of 8mW at 5V and 100kHz. The device supports a reference voltage range of 0.5V to half the supply voltage, provides a signal-to-noise and distortion ratio of 86dB, and includes a shutdown mode reducing power consumption to under 15µW. The operating temperature range is −40°C to +85°C, and it features a 16-cycle conversion time, 100ps aperture jitter, and a 2.4MHz maximum clock frequency. The ADS8343EG4 variant, identified by a G4 suffix indicating a lead finish, shares all specifications of the ADS8343E series without deviation from the base part description.
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8343EG4 |
| Product Name | ADS8343 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 6 LSB |