16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
16-Bit 4-Ch Serial ADC 100KS/s SSOP Product overview: ADS8343EB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8343EB can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009397-ADS8343EB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 100k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
IC ADC 16BIT SAR 16SSOP
IC ADC 16BIT SAR 16SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8343EB | 700-ADS8343EB | ADS8343EB-ND | 009397-ADS8343EB | ADS8343EB | ADS8343EB | ADS8343EB |
| Product Name | ADS8343 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter | 16-bit SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8343EB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 16-SSOP | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | 16-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 6 LSB |