The ADS8343E is a 16-bit, 4-channel analog-to-digital converter (ADC) designed for applications requiring high precision and low power consumption. It operates with a single supply voltage ranging from 2.7V to 5V and features a bipolar input range, allowing for input voltages from ±500mV to ±VCC/2. The device supports a maximum conversion rate of 100kHz and has a typical power dissipation of 8mW at this throughput rate. This ADC includes a shutdown mode that reduces power consumption to under 15µW, making it suitable for battery-powered applications. The ADS8343E is pin-compatible with the ADS7841 and ADS8341, facilitating easy integration into existing designs. It features a synchronous serial interface for data output, which is beneficial for remote data acquisition systems. The device is housed in a compact SSOP-16 package and is rated for operation over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083065-ADS8343E
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 100k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
ADC, Successive Approximation, 16-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16
ADC, Successive Approximation, 16-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
16-Bit 4-Ch Serial ADC, 100KS/s, SSOP Product overview: ADS8343E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8343E can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 16SSOP
IC ADC 16BIT SAR 16SSOP
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8343E | 083065-ADS8343E | ADS8343E | 296-41538-5-ND | 700-ADS8343E | ADS8343E | ADS8343E | ADS8343E |
| Product Name | ADS8343 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8343E | Analog to Digital Converters (ADC) | 16-bit SSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SSOP | SOP; SSOP; 16-SSOP | SOP; SSOP; SSOP16 | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP | 16-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 6 LSB |