16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)
4-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PQFP48, GREEN, PLASTIC, TQFP-48 Product overview: ADS8342IBPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8342IBPFBR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 48TQFP
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8342IBPFBR-ND | 700-ADS8342IBPFBR | ADS8342IBPFBR | ADS8342IBPFBR | ADS8342IBPFBR |
| Product Name | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 48-TQFP | TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 48 | ||||
| Resolution | 16 bits | 16 bits | 16 bits |