Texas Instruments ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter ADS8341EBG4

Description
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
Request a Quote
Description
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8341 is a 16-bit, 4-channel analog-to-digital converter (ADC) designed for applications requiring high precision and low power consumption. It operates on a single supply voltage ranging from 2.7V to 5V and features a synchronous serial interface for data output. The device supports both single-ended and differential input configurations, making it versatile for various data acquisition tasks. With a maximum conversion rate of 100 kHz and a typical power dissipation of 8 mW at 100 kHz throughput, the ADS8341 is suitable for battery-powered systems, including personal digital assistants and portable data loggers. The reference voltage can be adjusted between 500 mV and the supply voltage, allowing for a flexible input voltage range. The device also includes a shutdown mode that reduces power consumption to under 15 µW. The ADS8341 is housed in a compact SSOP-16 package and is rated for operation over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions. Its specifications include an 86 dB signal-to-noise and distortion ratio (SINAD) and low power requirements, making it an ideal choice for industrial process control and test and measurement applications.

Datasheet Summary
Powered by GS/AI

The ADS8341 is a 16-bit, 4-channel analog-to-digital converter (ADC) designed for applications requiring high precision and low power consumption. It operates on a single supply voltage ranging from 2.7V to 5V and features a synchronous serial interface for data output. The device supports both single-ended and differential input configurations, making it versatile for various data acquisition tasks. With a maximum conversion rate of 100 kHz and a typical power dissipation of 8 mW at 100 kHz throughput, the ADS8341 is suitable for battery-powered systems, including personal digital assistants and portable data loggers. The reference voltage can be adjusted between 500 mV and the supply voltage, allowing for a flexible input voltage range. The device also includes a shutdown mode that reduces power consumption to under 15 µW. The ADS8341 is housed in a compact SSOP-16 package and is rated for operation over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions. Its specifications include an 86 dB signal-to-noise and distortion ratio (SINAD) and low power requirements, making it an ideal choice for industrial process control and test and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter - ADS8341EBG4 - Texas Instruments
Dallas, TX, United States
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter
ADS8341EBG4
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter ADS8341EBG4
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85

16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8341EBG4 - 1227176-ADS8341EBG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8341EBG4
1227176-ADS8341EBG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8341EBG4 1227176-ADS8341EBG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227176-ADS8341EBG4 Packaging: Rail/Tube Length: 5 mm Contact Plating: Gold Polarity: Unipolar Number of Inputs: 4 Operating Supply Voltage: 5 V Number of Elements: 1 Interface: Serial Power Dissipation: 7.5 mW Height: 1.5 mm Number of Bits: 16 Number of A/D Converters: 1 Number of Pins: 16 Resolution: 2 B Number of Converters: 1 Conversion Rate: 100 ksps Width: 4 mm Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 100 ksps Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 10 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Power Consumption: 3.6 mW Nominal Supply Current: 1.5 mA Max Supply Voltage (DC): 5.25 V Min Supply Voltage (DC): 2.7 V Integral Nonlinearity (INL): 6 LSB Supply Type: Single Differential Nonlinearity: 2 LSB Spurious-free dynamic range (SFDR): 92 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227176-ADS8341EBG4
Packaging: Rail/Tube
Length: 5 mm
Contact Plating: Gold
Polarity: Unipolar
Number of Inputs: 4
Operating Supply Voltage: 5 V
Number of Elements: 1
Interface: Serial
Power Dissipation: 7.5 mW
Height: 1.5 mm
Number of Bits: 16
Number of A/D Converters: 1
Number of Pins: 16
Resolution: 2 B
Number of Converters: 1
Conversion Rate: 100 ksps
Width: 4 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 100 ksps
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 10 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Power Consumption: 3.6 mW
Nominal Supply Current: 1.5 mA
Max Supply Voltage (DC): 5.25 V
Min Supply Voltage (DC): 2.7 V
Integral Nonlinearity (INL): 6 LSB
Supply Type: Single
Differential Nonlinearity: 2 LSB
Spurious-free dynamic range (SFDR): 92 dB

Buy Now
 - ADS8341EBG4 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 16-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
16-bit SSOP Analog-to-Digital Converter IC
700-ADS8341EBG4
16-bit SSOP Analog-to-Digital Converter IC 700-ADS8341EBG4
16-Bit 4-Ch Serial ADC, 100kS/s, SSOP, Gold Plating Product overview: ADS8341EBG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8341EBG4 can be used for catalog matching and distributor lookup.

16-Bit 4-Ch Serial ADC, 100kS/s, SSOP, Gold Plating Product overview: ADS8341EBG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8341EBG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8341EBG4 1227176-ADS8341EBG4 ADS8341EBG4 700-ADS8341EBG4
Product Name ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8341EBG4 16-bit SSOP Analog-to-Digital Converter IC
Interface Type Serial; SPI Serial; Serial Serial Serial
Package Type SSOP SOP; SSOP; SSOP SOP; SSOP; SSOP16 SSOP
Screening Level Catalog
Resolution 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5444-SP Class V 13-Bit 250-MSPS Analog-to-Digital Converter - 5962-0720701VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Specs
Interface Type SPI; SPI, DSP
Package Type SOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers