Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS8341EB

Description
IC ADC 16BIT SAR 16SSOP
Datasheet
Description
IC ADC 16BIT SAR 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8341EB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8341EB
Analog to Digital Converters (ADC) ADS8341EB
IC ADC 16BIT SAR 16SSOP

IC ADC 16BIT SAR 16SSOP

Supplier's Site Datasheet
Ic, 16Bit Adc, Smd, 8341, Ssop16; Resolution (Bits) Texas Instruments - 28AH1881 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, Smd, 8341, Ssop16; Resolution (Bits) Texas Instruments
28AH1881
Ic, 16Bit Adc, Smd, 8341, Ssop16; Resolution (Bits) Texas Instruments 28AH1881
IC, 16BIT ADC, SMD, 8341, SSOP16; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

IC, 16BIT ADC, SMD, 8341, SSOP16; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS8341EB 28AH1881
Product Name Analog to Digital Converters (ADC) Ic, 16Bit Adc, Smd, 8341, Ssop16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Filter module - 750-624/020-000 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details