Texas Instruments Standard Linear and Logic 16Bit Adc, Serial O/p, Smd, 8341; Resolution (Bits) Texas Instruments ADS8341E

Description
16BIT ADC, SERIAL O/P, SMD, 8341; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Description
16BIT ADC, SERIAL O/P, SMD, 8341; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
16Bit Adc, Serial O/p, Smd, 8341; Resolution (Bits) Texas Instruments - 28AH1880 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Adc, Serial O/p, Smd, 8341; Resolution (Bits) Texas Instruments
28AH1880
16Bit Adc, Serial O/p, Smd, 8341; Resolution (Bits) Texas Instruments 28AH1880
16BIT ADC, SERIAL O/P, SMD, 8341; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

16BIT ADC, SERIAL O/P, SMD, 8341; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1880
Product Name 16Bit Adc, Serial O/p, Smd, 8341; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details