Texas Instruments ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter ADS8341E/2K5G4

Description
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter - ADS8341E/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter
ADS8341E/2K5G4
ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter ADS8341E/2K5G4
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85

16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit SSOP Analog-to-Digital Converter IC
700-ADS8341E/2K5G4
16-bit SSOP Analog-to-Digital Converter IC 700-ADS8341E/2K5G4
16-Bit 4-Ch Serial ADC, 100KS/s, SSOP, Gold Product overview: ADS8341E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8341E/2K5G4 can be used for catalog matching and distributor lookup.

16-Bit 4-Ch Serial ADC, 100KS/s, SSOP, Gold Product overview: ADS8341E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8341E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341E/2K5G4 - 1142033-ADS8341E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341E/2K5G4
1142033-ADS8341E/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341E/2K5G4 1142033-ADS8341E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1142033-ADS8341E/2K5 G4 Packaging: Tape and Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 100k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: ADS8341 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 3.6V, 5V Supply Voltage , Digital: 2.7V ~ 3.6V, 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1142033-ADS8341E/2K5G4
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 100k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: ADS8341
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V, 5V
Supply Voltage , Digital: 2.7V ~ 3.6V, 5V

Buy Now
Analog to Digital Converters (ADC) - ADS8341E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8341E/2K5G4-ND
Analog to Digital Converters (ADC) ADS8341E/2K5G4-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8341E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8341E/2K5G4
IC ADC 16BIT SAR 16SSOP

IC ADC 16BIT SAR 16SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8341E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8341E/2K5G4
Analog to Digital Converters (ADC) ADS8341E/2K5G4
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8341E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8341E/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS8341E/2K5G4
IC ADC 16BIT SAR 16SSOP

IC ADC 16BIT SAR 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8341E/2K5G4 700-ADS8341E/2K5G4 1142033-ADS8341E/2K5G4 ADS8341E/2K5G4-ND ADS8341E/2K5G4 ADS8341E/2K5G4 ADS8341E/2K5G4
Product Name ADS8341 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-bit SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8341E/2K5G4 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI SPI; SPI
Package Type SSOP SSOP SSOP SSOP; "16-SSOP (0.154"", 3.90mm Width)" 16-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers