Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS8339IDGST

Description
IC ADC 16BIT SAR 10VSSOP
Datasheet
Description
IC ADC 16BIT SAR 10VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8339IDGST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8339IDGST
Analog to Digital Converters (ADC) ADS8339IDGST
IC ADC 16BIT SAR 10VSSOP

IC ADC 16BIT SAR 10VSSOP

Supplier's Site Datasheet
Adc, 16Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments - 28AH1879 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments
28AH1879
Adc, 16Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments 28AH1879
ADC, 16BIT, 250KSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 16BIT, 250KSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS8339IDGST 28AH1879
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, 250Ksps, Vssop-10; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details