Texas Instruments ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IRGER

Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85
Request a Quote
Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8331 is a 16-bit, 500-kSPS analog-to-digital converter with a unipolar 4-channel multiplexer, designed for low-power applications. It operates with an analog supply range of 2.7 V to 5.5 V and includes a programmable serial interface, on-chip conversion clock, and daisy-chain capability. The part is housed in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm and is fully specified for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ADS8331 is a 16-bit, 500-kSPS analog-to-digital converter with a unipolar 4-channel multiplexer, designed for low-power applications. It operates with an analog supply range of 2.7 V to 5.5 V and includes a programmable serial interface, on-chip conversion clock, and daisy-chain capability. The part is housed in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm and is fully specified for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC - ADS8331IRGER - Texas Instruments
Dallas, TX, United States
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC
ADS8331IRGER
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IRGER
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS8331IRGER
16-bit VQFN Analog-to-Digital Converter IC 700-ADS8331IRGER
16-bit 4-Ch SAR ADC, 500ksps, Serial, VQFN EP Product overview: ADS8331IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IRGER can be used for catalog matching and distributor lookup.

16-bit 4-Ch SAR ADC, 500ksps, Serial, VQFN EP Product overview: ADS8331IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits(ICs)
077820-ADS8331IRGER
Integrated Circuits(ICs) 077820-ADS8331IRGER
Manufacturer: Texas Instruments Win Source Part Number: 077820-ADS8331IRGER Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Reel Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Manufacturer Device Package: 24-VQFN (4x4) Standard Package: 1 Catalog: 16 Bit Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Pseudo-Differential Single Ended Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply Analog: 2.7 V ~ 3.6 V 5V Voltage - Supply Digital: 1.65 V ~ 5.5 V Family Name: ADS8331 Alternative Parts (Cross-Reference): ADS8331IRGET; AD7366BRUZ-5-RL7; AD7682BCBZ-RL7; ; Introduction Date: October 01, 2009 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077820-ADS8331IRGER
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Manufacturer Device Package: 24-VQFN (4x4)
Standard Package: 1
Catalog: 16 Bit
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Pseudo-Differential Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply Analog: 2.7 V ~ 3.6 V 5V
Voltage - Supply Digital: 1.65 V ~ 5.5 V
Family Name: ADS8331
Alternative Parts (Cross-Reference): ADS8331IRGET; AD7366BRUZ-5-RL7; AD7682BCBZ-RL7; ;
Introduction Date: October 01, 2009
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Analog to Digital Converters (ADC) - 296-25861-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25861-2-ND
Analog to Digital Converters (ADC) 296-25861-2-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8331IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8331IRGER
Analog to Digital Converters (ADC) ADS8331IRGER
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IRGER
Data Acquisition - Analog to Digital Converters (ADC) ADS8331IRGER
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8331IRGER
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8331IRGER 700-ADS8331IRGER 077820-ADS8331IRGER 296-25861-2-ND ADS8331IRGER ADS8331IRGER ADS8331IRGER
Product Name ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 16-bit VQFN Analog-to-Digital Converter IC Integrated Circuits(ICs) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial (SPI) SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN VQFN EP 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0832BCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
8-bit 8 Bit DIP Analog-to-Digital Converter IC - 768-ADC0834CCJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers