Texas Instruments ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IBRGET

Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC - ADS8331IBRGET - Texas Instruments
Dallas, TX, United States
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC
ADS8331IBRGET
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IBRGET
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGET
1142027-ADS8331IBRGET
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGET 1142027-ADS8331IBRGET
Manufacturer: Texas Instruments Win Source Part Number: 1142027-ADS8331IBRGE T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS8331 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX1282BEUE+T; AD7682BCPZRL; MAX11634EEE+T; Introduction Date: October 01, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1142027-ADS8331IBRGET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8331
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MAX1282BEUE+T; AD7682BCPZRL; MAX11634EEE+T;
Introduction Date: October 01, 2009
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25827-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25827-2-ND
Analog to Digital Converters (ADC) 296-25827-2-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25827-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25827-1-ND
Analog to Digital Converters (ADC) 296-25827-1-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25827-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25827-6-ND
Analog to Digital Converters (ADC) 296-25827-6-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS8331IBRGET
16-bit VQFN Analog-to-Digital Converter IC 700-ADS8331IBRGET
16-bit 4-Ch SAR ADC 500ksps Serial VQFN EP SMT Product overview: ADS8331IBRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IBRGET can be used for catalog matching and distributor lookup.

16-bit 4-Ch SAR ADC 500ksps Serial VQFN EP SMT Product overview: ADS8331IBRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IBRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IBRGET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8331IBRGET
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS8331IBRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8331IBRGET
Analog to Digital Converters (ADC) ADS8331IBRGET
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IBRGET
Data Acquisition - Analog to Digital Converters (ADC) ADS8331IBRGET
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8331IBRGET 1142027-ADS8331IBRGET 296-25827-2-ND 296-25827-1-ND 296-25827-6-ND 700-ADS8331IBRGET ADS8331IBRGET ADS8331IBRGET ADS8331IBRGET
Product Name ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBRGET Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI Serial (SPI) SPI; SPI
Package Type TSSOP,VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad VQFN EP 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0820CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers