Texas Instruments ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IBPWR

Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC - ADS8331IBPWR - Texas Instruments
Dallas, TX, United States
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC
ADS8331IBPWR
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IBPWR
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit TSSOP Analog-to-Digital Converter IC
700-ADS8331IBPWR
16-bit TSSOP Analog-to-Digital Converter IC 700-ADS8331IBPWR
16-Bit 500kSPS ADC, 4 Ch, SPI, TSSOP Product overview: ADS8331IBPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IBPWR can be used for catalog matching and distributor lookup.

16-Bit 500kSPS ADC, 4 Ch, SPI, TSSOP Product overview: ADS8331IBPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IBPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8331IBPWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8331IBPWR-ND
Analog to Digital Converters (ADC) ADS8331IBPWR-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBPWR
1142026-ADS8331IBPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBPWR 1142026-ADS8331IBPWR
Manufacturer: Texas Instruments Win Source Part Number: 1142026-ADS8331IBPWR Packaging: Tape and Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Pseudo-Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ADS8331 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 3.6V, 5V Supply Voltage , Digital: 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1142026-ADS8331IBPWR
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8331
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V, 5V
Supply Voltage , Digital: 1.65V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IBPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8331IBPWR
IC ADC 16BIT SAR 24TSSOP

IC ADC 16BIT SAR 24TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IBPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS8331IBPWR
IC ADC 16BIT SAR 24TSSOP

IC ADC 16BIT SAR 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8331IBPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8331IBPWR
Analog to Digital Converters (ADC) ADS8331IBPWR
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8331IBPWR 700-ADS8331IBPWR ADS8331IBPWR-ND 1142026-ADS8331IBPWR ADS8331IBPWR ADS8331IBPWR ADS8331IBPWR
Product Name ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 16-bit TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IBPWR Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SSOP 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers