Texas Instruments Standard Linear and Logic Adc, 16Bit, 500Ksps, 4Ch, 24Tssop; Resolution (Bits) Texas Instruments ADS8331IBPW

Description
ADC, 16BIT, 500KSPS, 4CH, 24TSSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Description
ADC, 16BIT, 500KSPS, 4CH, 24TSSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 500Ksps, 4Ch, 24Tssop; Resolution (Bits) Texas Instruments - 26AJ5097 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 500Ksps, 4Ch, 24Tssop; Resolution (Bits) Texas Instruments
26AJ5097
Adc, 16Bit, 500Ksps, 4Ch, 24Tssop; Resolution (Bits) Texas Instruments 26AJ5097
ADC, 16BIT, 500KSPS, 4CH, 24TSSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

ADC, 16BIT, 500KSPS, 4CH, 24TSSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AJ5097
Product Name Adc, 16Bit, 500Ksps, 4Ch, 24Tssop; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details