Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8331EVM ADS8331EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768162-ADS8331EVM Data Interface: DSP, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8331 Number of Converters: 1 Input Range: 0 ~ VREF Family Name: ADS8331 Categories: Development Boards, Kits, Programmers Sampling Rate: 500k ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768162-ADS8331EVM Data Interface: DSP, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8331 Number of Converters: 1 Input Range: 0 ~ VREF Family Name: ADS8331 Categories: Development Boards, Kits, Programmers Sampling Rate: 500k ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8331EVM
768162-ADS8331EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8331EVM 768162-ADS8331EVM
Manufacturer: Texas Instruments Win Source Part Number: 768162-ADS8331EVM Data Interface: DSP, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8331 Number of Converters: 1 Input Range: 0 ~ VREF Family Name: ADS8331 Categories: Development Boards, Kits, Programmers Sampling Rate: 500k ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768162-ADS8331EVM
Data Interface: DSP, Serial, SPI
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: ADS8331
Number of Converters: 1
Input Range: 0 ~ VREF
Family Name: ADS8331
Categories: Development Boards, Kits, Programmers
Sampling Rate: 500k
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768162-ADS8331EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8331EVM
Interface Type Serial; SPI; DSP, Serial, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD670JPZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details