Texas Instruments ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IRSAT

Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote
Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8330 is a 16-bit, 1-MSPS analog-to-digital converter with a 2-to-1 multiplexer and programmable tag bit output, designed for unipolar input applications. It operates with an analog supply voltage range of 2.7 V to 5.5 V and an I/O supply of 1.65 V to 5.5 V, featuring a high-speed serial interface compatible with SPI/DSP protocols up to 50 MHz. The device is available in a 4 × 4 mm QFN-16 package and is fully specified for operation over the industrial temperature range of -40°C to +85°C. It includes built-in conversion clock, multiple power-down modes, and supports daisy-chaining for multi-converter systems.

Datasheet Summary
Powered by GS/AI

The ADS8330 is a 16-bit, 1-MSPS analog-to-digital converter with a 2-to-1 multiplexer and programmable tag bit output, designed for unipolar input applications. It operates with an analog supply voltage range of 2.7 V to 5.5 V and an I/O supply of 1.65 V to 5.5 V, featuring a high-speed serial interface compatible with SPI/DSP protocols up to 50 MHz. The device is available in a 4 × 4 mm QFN-16 package and is fully specified for operation over the industrial temperature range of -40°C to +85°C. It includes built-in conversion clock, multiple power-down modes, and supports daisy-chaining for multi-converter systems.

Suppliers

Company
Product
Description
Supplier Links
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX - ADS8330IRSAT - Texas Instruments
Dallas, TX, United States
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX
ADS8330IRSAT
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IRSAT
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21366-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21366-1-ND
Analog to Digital Converters (ADC) 296-21366-1-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21366-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21366-6-ND
Analog to Digital Converters (ADC) 296-21366-6-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21366-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21366-2-ND
Analog to Digital Converters (ADC) 296-21366-2-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V VQFN Analog-to-Digital Converter IC
700-ADS8330IRSAT
16-bit 5.5V VQFN Analog-to-Digital Converter IC 700-ADS8330IRSAT
16-Bit 1MSPS Serial ADC, 2 Ch, SPI, 5.5V, VQFN Product overview: ADS8330IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IRSAT can be used for catalog matching and distributor lookup.

16-Bit 1MSPS Serial ADC, 2 Ch, SPI, 5.5V, VQFN Product overview: ADS8330IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IRSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IRSAT
768161-ADS8330IRSAT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IRSAT 768161-ADS8330IRSAT
Manufacturer: Texas Instruments Win Source Part Number: 768161-ADS8330IRSAT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS8330 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): AD7262BSTZ-RL7; AD7091R-2XRUZ-U2; AD7922AUJ-RL2; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768161-ADS8330IRSAT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8330
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): AD7262BSTZ-RL7; AD7091R-2XRUZ-U2; AD7922AUJ-RL2;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IRSAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IRSAT
Data Acquisition - Analog to Digital Converters (ADC) ADS8330IRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8330IRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8330IRSAT
Analog to Digital Converters (ADC) ADS8330IRSAT
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IRSAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8330IRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8330IRSAT 296-21366-1-ND 296-21366-6-ND 296-21366-2-ND 700-ADS8330IRSAT 768161-ADS8330IRSAT ADS8330IRSAT ADS8330IRSAT ADS8330IRSAT
Product Name ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit 5.5V VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IRSAT Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad VQFN 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers