Texas Instruments Standard Linear and Logic Ic, Adc 16 Bit, 500Ksps; Resolution (Bits) Texas Instruments ADS8327IPW

Description
IC, ADC 16 BIT, 500KSPS; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
Description
IC, ADC 16 BIT, 500KSPS; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 16 Bit, 500Ksps; Resolution (Bits) Texas Instruments - 28AH1876 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 16 Bit, 500Ksps; Resolution (Bits) Texas Instruments
28AH1876
Ic, Adc 16 Bit, 500Ksps; Resolution (Bits) Texas Instruments 28AH1876
IC, ADC 16 BIT, 500KSPS; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

IC, ADC 16 BIT, 500KSPS; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1876
Product Name Ic, Adc 16 Bit, 500Ksps; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details