The ADS8326IDRBT is a 16-bit, sampling analog-to-digital converter with a differential input and SPI/SSI interface, designed for low-power operation from 2.7V to 5.5V. It operates at up to 250 kSPS with a power dissipation of 10 mW at 5V and 250 kHz. Packaged in an 8-pin SON (DRB) measuring 3 mm × 3 mm, it is rated for operation from -40°C to +85°C. It offers ±1.5 LSB maximum integral nonlinearity, ±1 LSB maximum differential nonlinearity, and ±1 mV maximum offset error. The device is pin-compatible with the ADS7816, ADS7822, and other ADS832x family members.
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS
16-Bit 250kSPS ADC, SPI, 2.7-5.5V, 10mW, 8-SON Product overview: ADS8326IDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 10mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, 10mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8326IDRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009381-ADS8326IDRBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
IC ADC 16BIT SAR 8SON
IC ADC 16BIT SAR 8SON
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8326IDRBT | 296-25258-2-ND | ADS8326IDRBT | 700-ADS8326IDRBT | 009381-ADS8326IDRBT | ADS8326IDRBT | ADS8326IDRBT | ADS8326IDRBT |
| Product Name | ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC | Analog to Digital Converters (ADC) | 16-bit 5.5V 10mW Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IDRBT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI, Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | 8-VDFN Exposed Pad | VSON8 | SON | 8-SON (3x3) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.5 LSB |