Texas Instruments ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC ADS8326IDGKTG4

Description
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85
Request a Quote
Description
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8326 is a 16-bit analog-to-digital converter (ADC) designed for low-power applications, operating within a supply voltage range of 2.7V to 5.5V. It features a pseudo-differential input and supports a maximum sampling rate of 250 kSPS. The device is characterized by low noise performance, with a typical noise level of 3 LSB peak-to-peak, and excellent linearity, achieving ±1 LSB typical integral nonlinearity (INL) and ±0.6 LSB typical differential nonlinearity (DNL). Power consumption is notably low, with typical values of 10 mW at 5V and 250 kHz, and as low as 0.2 mW at 2.7V and 10 kHz. The ADS8326 is suitable for battery-operated systems, remote data acquisition, and industrial control applications. It utilizes a serial interface (SPI/SSI) for communication and is available in MSOP-8 and SON-8 packages, making it compact and easy to integrate into various designs. The device also allows for a flexible reference voltage configuration, supporting levels from 0.1V to VDD.

Datasheet Summary
Powered by GS/AI

The ADS8326 is a 16-bit analog-to-digital converter (ADC) designed for low-power applications, operating within a supply voltage range of 2.7V to 5.5V. It features a pseudo-differential input and supports a maximum sampling rate of 250 kSPS. The device is characterized by low noise performance, with a typical noise level of 3 LSB peak-to-peak, and excellent linearity, achieving ±1 LSB typical integral nonlinearity (INL) and ±0.6 LSB typical differential nonlinearity (DNL). Power consumption is notably low, with typical values of 10 mW at 5V and 250 kHz, and as low as 0.2 mW at 2.7V and 10 kHz. The ADS8326 is suitable for battery-operated systems, remote data acquisition, and industrial control applications. It utilizes a serial interface (SPI/SSI) for communication and is available in MSOP-8 and SON-8 packages, making it compact and easy to integrate into various designs. The device also allows for a flexible reference voltage configuration, supporting levels from 0.1V to VDD.

Suppliers

Company
Product
Description
Supplier Links
ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC - ADS8326IDGKTG4 - Texas Instruments
Dallas, TX, United States
ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC
ADS8326IDGKTG4
ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC ADS8326IDGKTG4
16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85

16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8326IDGKTG4
16-bit Analog-to-Digital Converter IC 700-ADS8326IDGKTG4
16-Bit 250KS/s ADC, SPI, 8VSSOP, Gold Plated Product overview: ADS8326IDGKTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8326IDGKTG4 can be used for catalog matching and distributor lookup.

16-Bit 250KS/s ADC, SPI, 8VSSOP, Gold Plated Product overview: ADS8326IDGKTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8326IDGKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IDGKTG4
768159-ADS8326IDGKTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IDGKTG4 768159-ADS8326IDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 768159-ADS8326IDGKTG 4 Series: microPOWER Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 16 Number of Converters: 1 Family Name: ADS8326 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX1143ACAP+T; AD7694BRMRL7; AD7853AR-REEL; Introduction Date: January 10, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768159-ADS8326IDGKTG4
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 16
Number of Converters: 1
Family Name: ADS8326
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX1143ACAP+T; AD7694BRMRL7; AD7853AR-REEL;
Introduction Date: January 10, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8326IDGKTG4 700-ADS8326IDGKTG4 768159-ADS8326IDGKTG4
Product Name ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 16-bit Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8326IDGKTG4
Interface Type Serial; SPI SPI, Serial SPI; SPI
Package Type SON,VSSOP MSOP SSOP
Screening Level Catalog
Resolution 16 bits 16 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC081C021CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
8 suppliers