Texas Instruments Standard Linear and Logic Analog To Digital Converter Adc, 16 Bit, 250Ksps, Msop-8; Resolution (Bits) Texas Instruments ADS8326IDGKT

Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 250KSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:1LSB RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 250KSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:1LSB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 16 Bit, 250Ksps, Msop-8; Resolution (Bits) Texas Instruments - 47M3598 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit, 250Ksps, Msop-8; Resolution (Bits) Texas Instruments
47M3598
Analog To Digital Converter Adc, 16 Bit, 250Ksps, Msop-8; Resolution (Bits) Texas Instruments 47M3598
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 250KSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:1LSB RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 250KSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:1LSB RoHS Compliant: Yes

Supplier's Site
Ic, Adc, 16Bit, 250Ksps, Vssop-8; Resolution (Bits) Texas Instruments - 28AH1875 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 16Bit, 250Ksps, Vssop-8; Resolution (Bits) Texas Instruments
28AH1875
Ic, Adc, 16Bit, 250Ksps, Vssop-8; Resolution (Bits) Texas Instruments 28AH1875
IC, ADC, 16BIT, 250KSPS, VSSOP-8; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

IC, ADC, 16BIT, 250KSPS, VSSOP-8; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8326IDGKT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8326IDGKT
Analog to Digital Converters (ADC) ADS8326IDGKT
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 47M3598 ADS8326IDGKT
Product Name Analog To Digital Converter Adc, 16 Bit, 250Ksps, Msop-8; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
PE converter - PE-VK-5.1 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details