Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS8326IBDGKT

Description
IC ADC 16BIT SAR 8VSSOP
Datasheet
Description
IC ADC 16BIT SAR 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8326IBDGKT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8326IBDGKT
Analog to Digital Converters (ADC) ADS8326IBDGKT
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet
A/d Converter, 16Bit Nmc, Sar, Smd; Resolution (Bits) Texas Instruments - 29AH0893 - Newark, An Avnet Company
Chicago, IL, United States
A/d Converter, 16Bit Nmc, Sar, Smd; Resolution (Bits) Texas Instruments
29AH0893
A/d Converter, 16Bit Nmc, Sar, Smd; Resolution (Bits) Texas Instruments 29AH0893
A/D CONVERTER, 16BIT NMC, SAR, SMD; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

A/D CONVERTER, 16BIT NMC, SAR, SMD; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS8326IBDGKT 29AH0893
Product Name Analog to Digital Converters (ADC) A/d Converter, 16Bit Nmc, Sar, Smd; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details