Texas Instruments Standard Linear and Logic Ic, 16Bit Adc, 100Ksps, Smd, Msop8; Resolution (Bits) Texas Instruments ADS8325IDGKT

Description
IC, 16BIT ADC, 100KSPS, SMD, MSOP8; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Description
IC, 16BIT ADC, 100KSPS, SMD, MSOP8; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Adc, 100Ksps, Smd, Msop8; Resolution (Bits) Texas Instruments - 28AH1874 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, 100Ksps, Smd, Msop8; Resolution (Bits) Texas Instruments
28AH1874
Ic, 16Bit Adc, 100Ksps, Smd, Msop8; Resolution (Bits) Texas Instruments 28AH1874
IC, 16BIT ADC, 100KSPS, SMD, MSOP8; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, 16BIT ADC, 100KSPS, SMD, MSOP8; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1874
Product Name Ic, 16Bit Adc, 100Ksps, Smd, Msop8; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details