Texas Instruments ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324EB/250G4

Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote
Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8324 is a 14-bit, 50 kSPS analog-to-digital converter designed for low-power portable and battery-operated systems. It operates from a single 1.8 V supply, consuming 2.5 mW at 1.8 V and less than 1 mW at 10 kSPS in power-down mode. The device features a differential input, a programmable reference voltage range of 0.5 V to VCC/2, and a synchronous serial SPI/SSI interface. It is packaged in an MSOP-8 case and specified for operation from -40°C to +85°C. The ADS8324EB variant, which includes this part, guarantees a maximum integral linearity error of ±2 LSB.

Datasheet Summary
Powered by GS/AI

The ADS8324 is a 14-bit, 50 kSPS analog-to-digital converter designed for low-power portable and battery-operated systems. It operates from a single 1.8 V supply, consuming 2.5 mW at 1.8 V and less than 1 mW at 10 kSPS in power-down mode. The device features a differential input, a programmable reference voltage range of 0.5 V to VCC/2, and a synchronous serial SPI/SSI interface. It is packaged in an MSOP-8 case and specified for operation from -40°C to +85°C. The ADS8324EB variant, which includes this part, guarantees a maximum integral linearity error of ±2 LSB.

Suppliers

Company
Product
Description
Supplier Links
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation - ADS8324EB/250G4 - Texas Instruments
Dallas, TX, United States
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation
ADS8324EB/250G4
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324EB/250G4
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8V 3.6V MSOP Analog-to-Digital Converter IC
700-ADS8324EB/250G4
1.8V 3.6V MSOP Analog-to-Digital Converter IC 700-ADS8324EB/250G4
14-Bit 50kSPS ADC, SPI, 1.8V-3.6V, MSOP, Gold Product overview: ADS8324EB/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.6V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, 3.6V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324EB/250G4 can be used for catalog matching and distributor lookup.

14-Bit 50kSPS ADC, SPI, 1.8V-3.6V, MSOP, Gold Product overview: ADS8324EB/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.6V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, 3.6V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324EB/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/250G4
1015739-ADS8324EB/250G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/250G4 1015739-ADS8324EB/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1015739-ADS8324EB/25 0G4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 1.8 V to 3.6 V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015739-ADS8324EB/250G4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 1.8 V to 3.6 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/250G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8324EB/250G4
Data Acquisition - Analog to Digital Converters (ADC) ADS8324EB/250G4
IC ADC 14BIT SAR 8VSSOP

IC ADC 14BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8324EB/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8324EB/250G4
Analog to Digital Converters (ADC) ADS8324EB/250G4
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8324EB/250G4 700-ADS8324EB/250G4 1015739-ADS8324EB/250G4 ADS8324EB/250G4 ADS8324EB/250G4
Product Name ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 1.8V 3.6V MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/250G4 Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI, Serial SPI; SPI SPI; SPI
Package Type VSSOP MSOP SOP; SSOP; 8-VSSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
 - ADC0804LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC08D1500DEV - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details