Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS8321E/250

Description
IC ADC 16BIT SAR 8VSSOP
Datasheet
Description
IC ADC 16BIT SAR 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8321E/250 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8321E/250
Analog to Digital Converters (ADC) ADS8321E/250
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet
Ic, 16Bit Adc, 100Ksps, Smd; Resolution (Bits) Texas Instruments - 28AH1873 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, 100Ksps, Smd; Resolution (Bits) Texas Instruments
28AH1873
Ic, 16Bit Adc, 100Ksps, Smd; Resolution (Bits) Texas Instruments 28AH1873
IC, 16BIT ADC, 100KSPS, SMD; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

IC, 16BIT ADC, 100KSPS, SMD; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS8321E/250 28AH1873
Product Name Analog to Digital Converters (ADC) Ic, 16Bit Adc, 100Ksps, Smd; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details