The ADS8320 is a 16-bit, sampling analog-to-digital converter designed for low-power applications such as battery-operated systems and remote data acquisition. It operates from a 2.7-V to 5.25-V supply, consumes 1.8 mW at 100 kHz and 2.7 V, and enters a 3-µA maximum power-down mode. The device features a differential input, a serial SPI/SSI interface, and a reference voltage range of 500 mV to VCC. It is packaged in an 8-pin VSSOP measuring 3.00 mm × 3.00 mm and operates from -40 °C to 85 °C.
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
16-Bit 100kS/s SPI ADC, Unipolar, Diff Input, VSSOP Product overview: ADS8320EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320EB/2K5G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1142001-ADS8320EB/2K
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8320EB/2K5G4 | 700-ADS8320EB/2K5G4 | 1142001-ADS8320EB/2K5G4 |
| Product Name | ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320EB/2K5G4 |
| Interface Type | Serial; SPI | SPI, Serial | |
| Package Type | VSSOP | VSSOP | |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 0.8000 LSB |