Texas Instruments ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter ADS8320E/2K5

Description
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter - ADS8320E/2K5 - Texas Instruments
Dallas, TX, United States
ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter
ADS8320E/2K5
ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter ADS8320E/2K5
16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5
009371-ADS8320E/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5 009371-ADS8320E/2K5
Manufacturer: Texas Instruments Win Source Part Number: 009371-ADS8320E/2K5 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS8320 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 100k Alternative Parts (Cross-Reference): AD7683BRMRL7; AD7683ARM; AD7683ARMRL7; AD7683ARMZRL7; Introduction Date: September 29, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Portable Devices, Computers & Computer Peripherals, Automotive, Thermal Management

Manufacturer: Texas Instruments
Win Source Part Number: 009371-ADS8320E/2K5
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS8320
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Alternative Parts (Cross-Reference): AD7683BRMRL7; AD7683ARM; AD7683ARMRL7; AD7683ARMZRL7;
Introduction Date: September 29, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Portable Devices, Computers & Computer Peripherals, Automotive, Thermal Management

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23650-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23650-1-ND
Analog to Digital Converters (ADC) 296-23650-1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23650-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23650-2-ND
Analog to Digital Converters (ADC) 296-23650-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23650-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23650-6-ND
Analog to Digital Converters (ADC) 296-23650-6-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
16-bit 5V Analog-to-Digital Converter IC - 700-ADS8320E/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Analog-to-Digital Converter IC
700-ADS8320E/2K5
16-bit 5V Analog-to-Digital Converter IC 700-ADS8320E/2K5
16-Bit 100KS/s Diff ADC, SPI, 2.7-5V, VSSOP Product overview: ADS8320E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320E/2K5 can be used for catalog matching and distributor lookup.

16-Bit 100KS/s Diff ADC, SPI, 2.7-5V, VSSOP Product overview: ADS8320E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320E/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8320E/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS8320E/2K5
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8320E/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8320E/2K5
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8320E/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8320E/2K5
Analog to Digital Converters (ADC) ADS8320E/2K5
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - ADS8320E/2K5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
ADS8320E/2K5
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) ADS8320E/2K5
VSSOP-8-0.65mm Analog To Digital Converters (ADCs) ROHS

VSSOP-8-0.65mm Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8320E/2K5 009371-ADS8320E/2K5 296-23650-1-ND 296-23650-2-ND 296-23650-6-ND 700-ADS8320E/2K5 ADS8320E/2K5 ADS8320E/2K5 ADS8320E/2K5 ADS8320E/2K5
Product Name ADS8320 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320E/2K5 Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit 5V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI, Serial SPI; SPI
Package Type VSSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; VSSOP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0820BCWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tube; Tube
View Details
4 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers