Texas Instruments Standard Linear and Logic Ic, 16Bit Adc, 500Ksps, 10Msop; Resolution (Bits) Texas Instruments ADS8319IDGST

Description
IC, 16BIT ADC, 500KSPS, 10MSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
Datasheet
Description
IC, 16BIT ADC, 500KSPS, 10MSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Adc, 500Ksps, 10Msop; Resolution (Bits) Texas Instruments - 28AH1871 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, 500Ksps, 10Msop; Resolution (Bits) Texas Instruments
28AH1871
Ic, 16Bit Adc, 500Ksps, 10Msop; Resolution (Bits) Texas Instruments 28AH1871
IC, 16BIT ADC, 500KSPS, 10MSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

IC, 16BIT ADC, 500KSPS, 10MSOP; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8319IDGST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8319IDGST
Analog to Digital Converters (ADC) ADS8319IDGST
IC ADC 16BIT SAR 10VSSOP

IC ADC 16BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1871 ADS8319IDGST
Product Name Ic, 16Bit Adc, 500Ksps, 10Msop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details