Precision 16-Bit SAR w/ SPI interface in MSOP-10 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141998-ADS8319IBDRC
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.375 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8319
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): AD7452BRT-R2; AD7452BRT-REEL7; AD7452BRT;
Introduction Date: March 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
16-Bit 500kS/s SAR ADC, SPI, Single-Ended, VSON Product overview: ADS8319IBDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8319IBDRCR can be used for catalog matching and distributor lookup.
ADS8319 Precision 16-Bit SAR Analog-to-Digital Converter (ADC) With SPI Interface
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
IC ADC 16BIT SAR 10VSON
IC ADC 16BIT SAR 10VSON
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8319IBDRCR | 1141998-ADS8319IBDRCR | 700-ADS8319IBDRCR | ADS8319IBDRCR | ADS8319IBDRCR-ND | ADS8319IBDRCR | ADS8319IBDRCR | ADS8319IBDRCR |
| Product Name | ADS8319 Precision 16-Bit SAR w/ SPI interface in MSOP-10 | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8319IBDRCR | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VSON,VSSOP | VSON | VSON10 | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.5 LSB |