8-Bit, 60 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range 20-SSOP -40 to 85
8-Bit 60MSPS Parallel ADC, 1LSB DNL, 1.5LSB INL, SSOP Product overview: ADS830E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS830E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141993-ADS830E
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO20
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO20
IC ADC 8BIT PIPELINED 20SSOP
IC ADC 8BIT PIPELINED 20SSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS830E | 2528795 | 700-ADS830E | 1141993-ADS830E | ADS830E-ND | ADS830E | ADS830E | ADS830E | ADS830E |
| Product Name | ADS830 8-Bit, 60 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range | Analogue to Digital Converters | 8-bit SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS830E | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||||
| Package Type | SSOP | SSOP; SSOP | SSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; SSOP20 | 20-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | ||
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| DNL | 1 LSB |