Texas Instruments Standard Linear and Logic Resolution (Bits) Texas Instruments ADS822E.

Description
Resolution (Bits):10bit; Sampling Rate:40MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:SSOP RoHS Compliant: Yes
Description
Resolution (Bits):10bit; Sampling Rate:40MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:SSOP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Texas Instruments - 14AC8569 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Texas Instruments
14AC8569
Resolution (Bits) Texas Instruments 14AC8569
Resolution (Bits):10bit; Sampling Rate:40MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:SSOP RoHS Compliant: Yes

Resolution (Bits):10bit; Sampling Rate:40MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:SSOP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 14AC8569
Product Name Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details