Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS820E ADS820E

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043785-ADS820E Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) Number of Bits: 10 Number of Pins: 28 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Power Consumption: 200 mW
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043785-ADS820E Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) Number of Bits: 10 Number of Pins: 28 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Power Consumption: 200 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS820E - 1043785-ADS820E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS820E
1043785-ADS820E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS820E 1043785-ADS820E
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043785-ADS820E Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) Number of Bits: 10 Number of Pins: 28 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Power Consumption: 200 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043785-ADS820E
Packaging: Bulk
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Bits: 10
Number of Pins: 28
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Power Consumption: 200 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1043785-ADS820E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS820E
Package Type SOP; SSOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-8865804XA - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers