The ADS8201 is a low-power, 12-bit, 100kSPS data acquisition system with a programmable gain amplifier and SPI interface, designed for portable applications requiring wide dynamic range and automatic operation. It features an 8-channel multiplexer, onboard FIFO buffer, and operates from a 2.2V to 5.5V analog and digital supply. The device is packaged in a 24-lead 4×4 QFN and is specified for the industrial temperature range of -40°C to +85°C.
2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? 24-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8201IBRGER |
| Product Name | ADS8201 2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? |
| Interface Type | Serial; SPI |
| Package Type | VQFN |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1.5 LSB |