Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8168IRHBT

Description
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-53020-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-53020-2-ND
Analog to Digital Converters (ADC) 296-53020-2-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-53020-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-53020-6-ND
Analog to Digital Converters (ADC) 296-53020-6-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-53020-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-53020-1-ND
Analog to Digital Converters (ADC) 296-53020-1-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265250-ADS8168IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1265250-ADS8168IRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1265250-ADS8168IRHBT
Win Source Part Number: 1265250-ADS8168IRHBT Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Internal Oscillator Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Pseudo-Differential, Single Ended Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3V ~ 5.5V Voltage - Supply, Digital: 1.65V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53020-1,296-5302 0-2,296-53020-6 Base Product Number: ADS8168

Win Source Part Number: 1265250-ADS8168IRHBT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Internal Oscillator
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 3V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53020-1,296-53020-2,296-53020-6
Base Product Number: ADS8168

Buy Now Datasheet
Singapore, Singapore
16-bit 5.2V 5V VQFN Analog-to-Digital Converter IC
700-ADS8168IRHBT
16-bit 5.2V 5V VQFN Analog-to-Digital Converter IC 700-ADS8168IRHBT
16-Bit 1MSPS 8-Ch SAR ADC, 5.2V In, 1.65-5V Sup, 125C, 32-VQFN Product overview: ADS8168IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.2V, 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.2V, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8168IRHBT can be used for catalog matching and distributor lookup.

16-Bit 1MSPS 8-Ch SAR ADC, 5.2V In, 1.65-5V Sup, 125C, 32-VQFN Product overview: ADS8168IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.2V, 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.2V, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8168IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8168IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8168IRHBT
Analog to Digital Converters (ADC) ADS8168IRHBT
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8168IRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8168IRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8168IRHBT
IC ADC 16BIT SAR 32VQFN

IC ADC 16BIT SAR 32VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8168IRHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8168IRHBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8168IRHBT
IC ADC 16BIT SAR 32VQFN

IC ADC 16BIT SAR 32VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-53020-2-ND 296-53020-6-ND 296-53020-1-ND 1265250-ADS8168IRHBT 700-ADS8168IRHBT ADS8168IRHBT ADS8168IRHBT ADS8168IRHBT
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 16-bit 5.2V 5V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Packing Method Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 32 32 32
Resolution 16 bits 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD670KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details