The ADS804E/1K is a 12-bit, 10 MSPS pipelined analog-to-digital converter with a flexible input range selectable between 2Vp-p and 5Vp-p, an overrange indicator, and pin compatibility with the ADS803 and ADS805. It is packaged in a 28-lead SSOP and operates over a temperature range of -40°C to +85°C. The device consumes 180 mW at a 5V supply and features a 6-clock latency, 4 ps rms aperture jitter, and 0.09 LSBs rms input-referred noise with a 5Vp-p input range. Digital outputs are CMOS/TTL compatible with 3-state enable and disable times of 20 ns and 2 ns, respectively. The converter supports internal or external reference and achieves a spurious-free dynamic range of 80 dBFS and signal-to-noise ratio of 69 dBFS at the Nyquist frequency.
12-Bit, 10 MSPS ADC Int/Ext Ref., flexible I/P between 2 and 5Vpp, Out of Range Indicator, pin comp. 28-SSOP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDSO28
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDSO28
12-Bit 10MSPS ADC, Parallel Interface, SSOP, -40 to 85C Product overview: ADS804E/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS804E/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083059-ADS804E/1K
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 10M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC ADC 12BIT PIPELINED 28SSOP
IC ADC 12BIT PIPELINED 28SSOP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS804E/1K | ADS804E/1K-ND | ADS804E/1K | 700-ADS804E/1K | 083059-ADS804E/1K | ADS804E/1K | ADS804E/1K | ADS804E/1K | ADS804E/1K |
| Product Name | ADS804 12-Bit, 10 MSPS ADC Int/Ext Ref., flexible I/P between 2 and 5Vpp, Out of Range Indicator, pin comp. | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS804E/1K | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; SSOP28 | SSOP | SOP; SSOP; 28-SSOP | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 2 LSB |