Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS801E ADS801E

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008449-ADS801E Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 28 Resolution: 1.5 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 25 Msps Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Power Consumption: 270 mW
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008449-ADS801E Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 28 Resolution: 1.5 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 25 Msps Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Power Consumption: 270 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS801E - 1008449-ADS801E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS801E
1008449-ADS801E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS801E 1008449-ADS801E
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008449-ADS801E Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 28 Resolution: 1.5 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 25 Msps Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Power Consumption: 270 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008449-ADS801E
Packaging: Bulk
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Bits: 12
Number of Pins: 28
Resolution: 1.5 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 25 Msps
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Power Consumption: 270 mW

Buy Now
SSOP Analog-to-Digital Converter IC - 768-ADS801E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
768-ADS801E
SSOP Analog-to-Digital Converter IC 768-ADS801E
12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 28-SSOP -40 to 85 Product overview: ADS801E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS801E can be used for catalog matching and distributor lookup.

12-Bit, 25 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS800/2 28-SSOP -40 to 85 Product overview: ADS801E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS801E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1008449-ADS801E 768-ADS801E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS801E SSOP Analog-to-Digital Converter IC
Package Type SOP; SSOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers