The ADS7961 is an 8-bit, 1-MSPS, 16-channel, single-ended, serial interface SAR analog-to-digital converter. It is housed in a 38-pin TSSOP package measuring 9.70 mm by 4.40 mm. The device operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. It supports two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. Features include auto and manual channel sequencing, two programmable alarm levels per channel, and a typical power dissipation of 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V. The device includes a power-down mode consuming 1 μA and an input bandwidth of 47 MHz at −3 dB. Operating temperature range is −40 °C to 125 °C.
8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125
ADC, Successive Approximation, 8-Bit, 1 Func, 16 Channel, Serial Access, PDSO38
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7961SDBTG4 | ADS7961SDBTG4 |
| Product Name | ADS7961 8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | |
| Interface Type | Serial; SPI | Serial |
| Package Type | TSSOP,VQFN | SOP; SSOP; TSSOP38 |
| Screening Level | Catalog | |
| Resolution | 8 bits | |
| INL | 0.3000 LSB |