Automotive 8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, SAR ADC 38-TSSOP -40 to 125
Automotive 8-Bit, 1MSPS, 16-Channel Single-Ended Micropower, Serial Interface ADC 38-TSSOP -40 to 125 Product overview: ADS7961QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7961QDBTRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 806953-ADS7961QDBTRQ
Packaging: Reel
Mounting Style: SMD
Features: PGA
Configuration: MUX-PGA-S/H-ADC
Number of Inputs: 16
Input Type: Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ADS7961
ADC, Successive Approximation, 8-Bit, 1 Func, 16 Channel, Serial Access, PDSO38
8 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
IC ADC 8BIT SAR 38TSSOP
8 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
IC ADC 8BIT SAR 38TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7961QDBTRQ1 | 700-ADS7961QDBTRQ1 | 806953-ADS7961QDBTRQ1 | ADS7961QDBTRQ1 | 296-39870-2-ND | ADS7961QDBTRQ1 | ADS7961QDBTRQ1 | ADS7961QDBTRQ1 |
| Product Name | ADS7961-Q1 Automotive 8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, SAR ADC | Automotive 8-bit TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7961QDBTRQ1 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP | SSOP | SOP; SSOP; TSSOP38 | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Automotive | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | |||||
| INL | 0.3000 LSB |