8 bit, 1 MSPS, 8 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 30-TSSOP -40 to 125
8-Bit 1MSPS 8-Ch SAR ADC, SPI, Micro Power, TSSOP Product overview: ADS7959SDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7959SDBTR can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
ADS7959 8 bit, 1 MSPS, 8 Ch, Single Ended, Micro Power, sr i/f, SAR ADC
8 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
IC ADC 8BIT SAR 30TSSOP
IC ADC 8BIT SAR 30TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7959SDBTR | 700-ADS7959SDBTR | ADS7959SDBTR-ND | ADS7959SDBTR | ADS7959SDBTR | ADS7959SDBTR | ADS7959SDBTR |
| Product Name | ADS7959 8 bit, 1 MSPS, 8 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | 8-bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | TSSOP | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP30 | SOP; 30-TFSOP (0.173\", 4.40mm Width) | 30-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.3000 LSB |