The ADS7958 is an 8-bit, 1-MSPS, single-ended, successive approximation register analog-to-digital converter with four input channels. It is available in a 30-pin TSSOP package measuring 7.80 mm by 4.40 mm. The device operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. It supports two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V. The device includes four individually configurable GPIOs, two programmable alarm levels per channel, and a 20-MHz serial interface. It operates over the temperature range of -40 °C to 125 °C.
8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
8 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1141977-ADS7958SDBTR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 8
Number of Converters: 1
Family Name: ADS7958
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): ADS7958QDBTRQ1; AD7904BRUZ-REEL7; AD7904WYRUZ-REEL7;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
8-Bit 1MSPS 4-Ch SAR ADC, SPI, TSSOP Product overview: ADS7958SDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7958SDBTR can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 30TSSOP
8 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
IC ADC 8BIT SAR 30TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7958SDBTR | 296-ADS7958SDBTR-ND | 1141977-ADS7958SDBTR | 700-ADS7958SDBTR | ADS7958SDBTR | ADS7958SDBTR | ADS7958SDBTR |
| Product Name | ADS7958 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7958SDBTR | 8-bit TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP | SOP; 30-TFSOP (0.173\", 4.40mm Width) | 30-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.3000 LSB |