The ADS7958 is an 8-bit, 1-MSPS, single-ended, successive approximation register analog-to-digital converter with four input channels. It is available in a 30-pin TSSOP package measuring 7.80 mm by 4.40 mm, with an operating temperature range of -40°C to 125°C. The device operates with an analog supply voltage of 2.7 V to 5.25 V and an I/O supply voltage of 1.7 V to 5.25 V. It includes a 20-MHz serial interface, two programmable alarm levels per channel, and supports two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and power-down current is 1 μA. Input bandwidth is 47 MHz at -3 dB. The device features four individually configurable GPIOs and supports both auto-sequencing and manual channel selection modes.
8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7958SDBTG4 |
| Product Name | ADS7958 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC |
| Interface Type | Serial; SPI |
| Package Type | TSSOP,VQFN |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 0.3000 LSB |