The ADS7954 is a 10-bit, 1-MSPS, single-ended, serial interface SAR analog-to-digital converter with four input channels. It operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. The device is available in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm and supports two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. It includes four individually configurable GPIOs in the TSSOP package, but only one GPIO in the VQFN package. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V. The device supports auto and manual channel sequencing, programmable alarm levels, and features a power-down mode with 1 μA current consumption. It operates over a temperature range of -40 °C to 125 °C.
10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 24-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 768139-ADS7954SRGET
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 24-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 10
Number of Converters: 1
Family Name: ADS7954
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): AD7866BRU; AD7866ARU; AD7914BRU;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
10-Bit 1MSPS SAR ADC, 4 Ch, SPI, QFN, Micro Power Product overview: ADS7954SRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7954SRGET can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 24VQFN
IC ADC 10BIT SAR 24VQFN
10 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7954SRGET | 768139-ADS7954SRGET | 296-25846-2-ND | 700-ADS7954SRGET | ADS7954SRGET | ADS7954SRGET | ADS7954SRGET |
| Product Name | ADS7954 10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7954SRGET | Analog to Digital Converters (ADC) | QFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | 24-VFQFN Exposed Pad | QFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB |