The ADS7953-Q1 is a 12-bit, 1-MSPS, 16-channel, single-ended, micropower, serial-interface, successive approximation register (SAR) analog-to-digital converter for automotive applications. It operates over an ambient temperature range of -40°C to 125°C, meets AEC-Q100 Grade 1 requirements, and is packaged in a 38-pin TSSOP measuring 9.70 mm × 4.40 mm. The device supports analog and I/O supply ranges of 2.7 V to 5.25 V and 1.7 V to 5.25 V, respectively, with a typical power dissipation of 14.5 mW at 5 V and 3 V supply. It includes four configurable GPIOs, two programmable alarm levels per channel, and a power-down current of 1 μA.
Automotive 12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC 38-TSSOP -40 to 125
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1141963-ADS7953QDBTR
Packaging: Reel
Mounting Style: SMD
Features: PGA
Configuration: MUX-PGA-S/H-ADC
Number of Inputs: 16
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: ADS7953
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 1.7V ~ 5.25V
Automotive 12-Bit, 1MSPS, 16-Channel Single-Ended Micropower, Serial Interface ADC 38-TSSOP -40 to 125 Product overview: ADS7953QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7953QDBTRQ1 can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 38TSSOP
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
12 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
IC ADC 12BIT SAR 38TSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7953QDBTRQ1 | 296-50898-2-ND | 296-50898-6-ND | 296-50898-1-ND | 1141963-ADS7953QDBTRQ1 | 700-ADS7953QDBTRQ1 | ADS7953QDBTRQ1 | ADS7953QDBTRQ1 | ADS7953QDBTRQ1 | ADS7953QDBTRQ1 |
| Product Name | ADS7953-Q1 Automotive 12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Hard To Find - ADS7953QDBTRQ1 | Automotive TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SSOP | SOP; 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Automotive | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.5 LSB |