Texas Instruments ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC ADS7951SRGET

Description
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125
Request a Quote Datasheet
Description
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC - ADS7951SRGET - Texas Instruments
Dallas, TX, United States
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC
ADS7951SRGET
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC ADS7951SRGET
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125

12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7951SRGETDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7951SRGETDKR-ND
Analog to Digital Converters (ADC) 296-ADS7951SRGETDKR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7951SRGETCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7951SRGETCT-ND
Analog to Digital Converters (ADC) 296-ADS7951SRGETCT-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7951SRGETTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7951SRGETTR-ND
Analog to Digital Converters (ADC) 296-ADS7951SRGETTR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SRGET
1141959-ADS7951SRGET
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SRGET 1141959-ADS7951SRGET
Manufacturer: Texas Instruments Win Source Part Number: 1141959-ADS7951SRGET Series: microPOWER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 24-VFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.7 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADS7951 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): AD7918BRU; AD7918BRU-REEL7; AD7928BRU-REEL; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141959-ADS7951SRGET
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 24-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7951
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): AD7918BRU; AD7918BRU-REEL7; AD7928BRU-REEL;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS7951SRGET
VQFN Analog-to-Digital Converter IC 700-ADS7951SRGET
12-Bit 1MSPS 8-Ch SAR ADC, SPI, VQFN Product overview: ADS7951SRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7951SRGET can be used for catalog matching and distributor lookup.

12-Bit 1MSPS 8-Ch SAR ADC, SPI, VQFN Product overview: ADS7951SRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7951SRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7951SRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7951SRGET
Analog to Digital Converters (ADC) ADS7951SRGET
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7951SRGET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7951SRGET
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SRGET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7951SRGET
Data Acquisition - Analog to Digital Converters (ADC) ADS7951SRGET
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7951SRGET 296-ADS7951SRGETDKR-ND 296-ADS7951SRGETCT-ND 296-ADS7951SRGETTR-ND 1141959-ADS7951SRGET 700-ADS7951SRGET ADS7951SRGET ADS7951SRGET ADS7951SRGET
Product Name ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SRGET VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type TSSOP,VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers