Texas Instruments ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC ADS7951SBRGET

Description
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125
Request a Quote
Description
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7951 is a 12-bit, 1-MSPS, 8-channel, single-ended, SAR analog-to-digital converter with a 24-pin VQFN package measuring 4.00 mm × 4.00 mm. It operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, supports two software-selectable input ranges (0 V to VREF and 0 V to 2 × VREF), and includes four individually configurable GPIOs. The device features a 20-MHz serial interface, programmable alarm thresholds per channel, and a typical power dissipation of 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V. It operates over a temperature range of −40 °C to 125 °C and offers a power-down mode with 1 μA current consumption.

Datasheet Summary
Powered by GS/AI

The ADS7951 is a 12-bit, 1-MSPS, 8-channel, single-ended, SAR analog-to-digital converter with a 24-pin VQFN package measuring 4.00 mm × 4.00 mm. It operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, supports two software-selectable input ranges (0 V to VREF and 0 V to 2 × VREF), and includes four individually configurable GPIOs. The device features a 20-MHz serial interface, programmable alarm thresholds per channel, and a typical power dissipation of 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V. It operates over a temperature range of −40 °C to 125 °C and offers a power-down mode with 1 μA current consumption.

Suppliers

Company
Product
Description
Supplier Links
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC - ADS7951SBRGET - Texas Instruments
Dallas, TX, United States
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC
ADS7951SBRGET
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC ADS7951SBRGET
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125

12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBRGET
009360-ADS7951SBRGET
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBRGET 009360-ADS7951SBRGET
Manufacturer: Texas Instruments Win Source Part Number: 009360-ADS7951SBRGET Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 5.25 V Sampling Rate: 1M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009360-ADS7951SBRGET
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 5.25 V
Sampling Rate: 1M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25840-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25840-2-ND
Analog to Digital Converters (ADC) 296-25840-2-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25840-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25840-6-ND
Analog to Digital Converters (ADC) 296-25840-6-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25840-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25840-1-ND
Analog to Digital Converters (ADC) 296-25840-1-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
5.25V VQFN Analog-to-Digital Converter IC
700-ADS7951SBRGET
5.25V VQFN Analog-to-Digital Converter IC 700-ADS7951SBRGET
12-Bit 1MSPS 8-Ch SAR ADC, SPI, VQFN, 2.7-5.25V Product overview: ADS7951SBRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7951SBRGET can be used for catalog matching and distributor lookup.

12-Bit 1MSPS 8-Ch SAR ADC, SPI, VQFN, 2.7-5.25V Product overview: ADS7951SBRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7951SBRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBRGET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7951SBRGET
Data Acquisition - Analog to Digital Converters (ADC) ADS7951SBRGET
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7951SBRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7951SBRGET
Analog to Digital Converters (ADC) ADS7951SBRGET
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7951SBRGET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7951SBRGET
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7951SBRGET 009360-ADS7951SBRGET 296-25840-2-ND 296-25840-6-ND 296-25840-1-ND 700-ADS7951SBRGET ADS7951SBRGET ADS7951SBRGET ADS7951SBRGET
Product Name ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBRGET Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5.25V VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type TSSOP,VQFN 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
 - ADC0819CCV - Rochester Electronics
Specs
Interface Type Serial
Package Type LDCC28
Packing Method Tube; Tube
View Details
4 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details