The ADS7951-Q1 is an automotive-grade, 10-bit, 1-MSPS, 8-channel, single-ended, successive approximation register (SAR) analog-to-digital converter with a 30-pin TSSOP package measuring 7.80 mm by 4.40 mm. It operates over an ambient temperature range of -40°C to 125°C, is qualified to AEC-Q100 Grade 1, and supports an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. The device features two programmable alarm levels per channel, four individually configurable GPIOs, and typical power dissipation of 14.5 mW at 1 MSPS with a 5 V analog supply and 3 V I/O supply. Power-down current is 1 μA.
Automotive 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 809141-ADS7951QDBTRQ
Packaging: Reel
Mounting Style: SMD
Features: PGA
Configuration: MUX-PGA-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 30-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ADS7951
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
12-Bit 8-Ch SAR ADC, 1MSPS, Automotive, 30-TSSOP Product overview: ADS7951QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7951QDBTRQ1 can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 30TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
IC ADC 12BIT SAR 30TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7951QDBTRQ1 | 809141-ADS7951QDBTRQ1 | 296-38000-6-ND | 296-38000-2-ND | 296-38000-1-ND | 700-ADS7951QDBTRQ1 | ADS7951QDBTRQ1 | ADS7951QDBTRQ1 | ADS7951QDBTRQ1 |
| Product Name | ADS7951-Q1 Automotive 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951QDBTRQ1 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Automotive TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP | SSOP | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | 30-TFSOP (0.173\", 4.40mm Width) | SOP; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Automotive | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.5 LSB |